EN
  • EN
  • DE
  • IT

B32523Q1475K000

Part No B32523Q1475K000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 4.7UF 10% 100VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Dimension 1.043" L x 0.276" W (26.50mm x 7.00mm)
Height - Seated (Max) 0.630" (16.00mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications Automotive; EMI, RFI Suppression
Win Source Part Number 048788-B32523Q1475K000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B32523Q1475K000 CAD Model

Description

Product Overview

The B32523Q1475K000 is engineered for superior performance in electronic circuits requiring high reliability. Its optimal design allows for efficient energy handling, making it an excellent choice for various power settings.

  • Applications:
    • Power conversion systems
    • High-frequency filtering
    • Renewable energy solutions
  • Features and Benefits:
    • High capacitance density
    • Minimal electrical losses
    • Enhanced voltage withstand capability
  • Additional Details:
    • Capacity: 4.7μF
    • Voltage Rating: 250V
    • Temperature Range: -40°C to 85°C

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 3300PF 20% 1.5KVDC RAD
Need more? Email Us
EPCOS (TDK)
CAPACITORS FOR POWER ELECTRONICS / Film Capacitor
Need more? Email Us
Kemet
CAP FILM 10000PF 10% 100VDC 1812
Lowest to $0.5466
EPCOS (TDK)
CAP FILM 0.039UF 5% 1.25KVDC RAD
Lowest to $1.0043
Panasonic
Film Capacitor, Polyphenylene Su / Film Capacitor
Lowest to $0.5450
Vishay
CAP FILM 3900PF 20% 1KVDC RADIAL
Lowest to $0.2836
Vishay
CAP FILM 0.22UF 20% 630VDC RAD
Lowest to $0.8849
Kemet
CAP FILM 5UF 5% 470VAC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4734 $66.3030
110+ $1.2095 $133.0450
170+ $1.1720 $199.2400
230+ $1.1344 $260.9120
300+ $1.0957 $328.7100
395+ $0.9831 $388.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess