EN
  • EN
  • DE

B32529C3103K289

Part No B32529C3103K289
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 10000PF 10% 250VDC RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 27 Weeks
Features Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Manufacturer EPCOS (TDK)
Series B32529
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package Radial
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0070
Other Part Number 495-2529-3-ND, 495-2527-3, 495-2527-1, 495-2529-3
Quantity per package 3200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863005-B32529C3103K289
Ultra Librarian 3D Model Ultra Librarian B32529C3103K289 CAD Model

Description

The EPCOS (TDK) B32529C3103K289 is a metalized polypropylene film capacitor designed for a broad spectrum of electronic applications. This capacitor is part of the B32529 series, known for its robust construction and reliable performance in demanding environments. It offers excellent electrical characteristics and a long operational lifespan.

Applications

  • Power factor correction (PFC): Improving power quality in electronic devices and industrial equipment.
  • DC linking: Smoothing DC voltage in inverters and power supplies.
  • Snubber circuits: Protecting switching devices from voltage transients.
  • Resonant circuits: Used in induction heating and wireless power transfer systems.
  • Energy storage: Storing electrical energy in various applications.

Features

  • High pulse strength: Handles high current and voltage pulses without degradation.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and heat generation.
  • Self-healing properties: Recovers from dielectric breakdowns, extending lifespan.
  • Flame-retardant epoxy resin coating: Provides protection against environmental factors.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Increased system reliability: Ensures stable and consistent performance.
  • Reduced energy consumption: Minimizes power losses in electronic circuits.
  • Extended product lifespan: Offers long-term reliability.
  • Improved safety: Provides protection against electrical hazards.
  • Environmental friendliness: Complies with environmental regulations.

Additional Details

The B32529C3103K289 capacitor is constructed using a metalized polypropylene film dielectric, which provides excellent electrical characteristics and a high insulation resistance. The capacitor is housed in a flame-retardant epoxy resin coating for environmental protection and enhanced safety. Specific electrical parameters include capacitance (10nF), voltage rating, tolerance, and operating temperature range. It's essential to refer to the official EPCOS (TDK) datasheet for detailed specifications and operating guidelines to ensure proper application and performance. The capacitor is available in various lead configurations for easy mounting on printed circuit boards (PCBs). The self-healing properties of the metalized film allow the capacitor to recover from minor dielectric breakdowns, significantly extending its operational lifespan.

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,480+ $0.0202 $50.0960
6,025+ $0.0166 $100.0150
9,320+ $0.0161 $150.0520
12,825+ $0.0156 $200.0700
16,560+ $0.0151 $250.0560
22,225+ $0.0135 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 2480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess