EN
  • EN
  • DE
  • IT

B32529C3104K289

Part No B32529C3104K289
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 0.1UF 10% 250VDC RADIAL / 0.1 µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Manufacturer EPCOS - TDK Electronics
Packaging Tape & Box (TB)
Capacitance 0.1 µF
Tolerance ±10%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Through Hole
Case / Package Radial
Size / Dimension 0.287" L x 0.177" W (7.30mm x 4.50mm)
Height - Seated (Max) 0.374" (9.50mm)
Termination PC Pins
Lead Spacing 0.197" (5.00mm)
Applications Automotive; EMI, RFI Suppression
Ratings AEC-Q200
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0070
Other Part Number 495-2533-3-ND,495-2533-3,495-2532-3
Standard Package 1,800
Win Source Part Number 1329889-B32529C3104K289
Ultra Librarian 3D Model Ultra Librarian B32529C3104K289 CAD Model

Description

This film capacitor is designed for use in automotive and EMI/RFI suppression applications.

  • Capacitance: 0.1µF
  • Tolerance: ±10%
  • Package Dimensions: 0.287" L x 0.177" W (7.30mm x 4.50mm)
  • Height Seated: 0.374" (9.50mm)
  • Package: Tape and Box (TB)
  • Termination: PC Pins
  • Voltage Rating - AC: 160V
  • Voltage Rating - DC: 250V
  • Lead Spacing: 0.197" (5.00mm)
  • Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Kemet
FILM, RADIAL, METALLIZED POLYPRO
Need more? Email Us
EPCOS (TDK)
CAP FILM 1UF 5% 400VDC 2DIP
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.039UF 5% 1.25KVDC RAD
Lowest to $1.0043
Panasonic
CAP FILM 0.22UF 10% 250VDC RAD
Lowest to $0.1622
EPCOS (TDK)
CAP FILM 0.22UF 1.25KVDC SCRW
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $2.2052
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $0.5161
Kemet
CAP FILM SMD PEN / Film Capacitor
Need more? Email Us
EPCOS (TDK)
CAP FILM 3300PF 20% 1.5KVDC RAD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess