EN
  • EN
  • DE
  • IT

BSZ097N10NS5ATMA1

Part No BSZ097N10NS5ATMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 40A TSDSON-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 8A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.8V @ 36μA
Max Gate Charge 28nC @ 10V
Max Input Capacitance 2080pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 69W (Tc)
Maximum Rds On at Id,Vgs 9.7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-TSDSON-8-FL
Dimension 8-PowerTDFN
Win Source Part Number 1024558-BSZ097N10NS5ATMA1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSZ097N10NS5ATMA1 CAD Model

Description

The BSZ097N10NS5ATMA1 from Infineon Technologies is an N-channel MOSFET with a drain-source breakdown voltage of 100V and a continuous drain current of 8A (Ta), 40A (Tc).

  • Case / Package: PG-TSDSON-8-FL
  • Category: Discrete semiconductor products
  • Package: Reel - TR
  • Mounting Style: Surface mount (SMD)
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Technology: MOSFET
  • Polarity: N-channel

You May Also Be Interested in

ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
Rohm Semiconductor
Lowest to $0.2264
Toshiba Semiconductor and Storage
Lowest to $0.4902
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
Infineon Technologies
Lowest to $1.0517
Toshiba Semiconductor and Storage
Lowest to $0.2608
Toshiba Semiconductor and Storage
Lowest to $0.1276
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4566 $65.5470
110+ $1.1952 $131.4720
170+ $1.1580 $196.8600
235+ $1.1206 $263.3410
300+ $1.0832 $324.9600
400+ $0.9712 $388.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess