EN
  • EN
  • DE

B39161-B5204-H810

Part No B39161-B5204-H810
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818403-B39161-B5204-H810
Ultra Librarian 3D Model Ultra Librarian B39161-B5204-H810 CAD Model

Description

The B39161-B5204-H810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are electronic components used in radio frequency (RF) systems to selectively filter out unwanted frequencies while allowing desired signals to pass through. This particular filter is designed for specific applications within wireless communication systems, especially those operating in defined frequency bands.

Applications:

  • Wireless Communication Systems: This SAW filter is implemented in wireless communication devices such as mobile phones, cordless phones, and wireless LAN (WLAN) equipment.
  • Radio Receivers: It is utilized in radio receivers to improve signal quality by filtering out interference and noise.
  • Radio Transmitters: It is also used in radio transmitters to ensure that only the desired frequencies are transmitted, complying with regulatory standards and preventing interference with other devices.
  • Base Stations: The filter can be found in base stations for cellular networks to filter uplink and downlink signals, optimizing network performance.
  • Remote Control Systems: It is applied in remote control systems to ensure reliable communication by filtering out unwanted signals.

Features:

  • Precise Frequency Filtering: SAW filters are known for their ability to provide very sharp and precise frequency filtering, which is crucial in RF applications.
  • Low Insertion Loss: This filter minimizes the loss of signal power as it passes through, ensuring efficient signal transmission and reception.
  • High Attenuation: It provides high attenuation of unwanted frequencies, effectively blocking interference and noise.
  • Compact Size: SAW filters are typically small in size, making them suitable for use in compact electronic devices.
  • Reliable Performance: EPCOS (TDK) is known for producing high-quality SAW filters with reliable performance over a wide range of operating conditions.

Benefits:

  • Improved Signal Quality: By filtering out unwanted frequencies, the B39161-B5204-H810 enhances the quality of the desired signal, leading to better performance in communication systems.
  • Reduced Interference: The filter minimizes interference from other devices and signals, ensuring reliable communication and compliance with regulatory standards.
  • Enhanced System Performance: Using this SAW filter can improve the overall performance of wireless communication systems by optimizing signal transmission and reception.
  • Increased Device Reliability: The high-quality construction and reliable performance of the filter contribute to the overall reliability of the electronic device in which it is used.
  • Compliance with Standards: This filter helps ensure that wireless communication devices comply with relevant regulatory standards for frequency usage and interference emissions.

Additional Details:

The B39161-B5204-H810 operates within a specific frequency range, which is essential for its intended application. This frequency range is typically specified in the product datasheet, along with other technical parameters such as insertion loss, attenuation, and impedance. It is designed to be impedance-matched to the RF circuitry in which it is used, typically 50 ohms. The physical package is designed for surface mount technology (SMT), facilitating automated assembly processes.

The filter's performance characteristics are influenced by temperature variations. Therefore, it is crucial to consider the operating temperature range when designing systems that incorporate this component. The materials used in the filter's construction are selected to provide stable and reliable performance over its lifespan.

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess