EN
  • EN
  • DE

B39182-B8812-P810

Part No B39182-B8812-P810
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971561-B39182-B8812-P810
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39182-B8812-P810 CAD Model

Description

The B39182-B8812-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are electronic components used to selectively filter specific frequencies from a signal, offering excellent performance in various wireless communication systems.

Applications:

  • Wireless Communication Systems: Used in mobile phones, base stations, and other wireless devices.
  • Remote Control Systems: Employed in remote controls for TVs, garage door openers, and other devices.
  • Automotive Applications: Found in car key fobs, tire pressure monitoring systems (TPMS), and other automotive wireless systems.
  • ISM Band Applications: Suitable for use in the Industrial, Scientific, and Medical (ISM) radio bands.
  • RF Telemetry: Used in systems that remotely collect and transmit data.

Features:

  • High Selectivity: Provides excellent filtering of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Small Size: Compact design suitable for space-constrained applications.
  • Surface Mount Device (SMD): Easy to integrate into automated manufacturing processes.
  • Rugged Construction: Designed to withstand harsh environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances the clarity and reliability of wireless communication.
  • Reduced Interference: Minimizes unwanted signals and noise.
  • Extended Range: Enables longer communication distances.
  • Enhanced System Performance: Improves the overall performance of wireless devices.
  • Reliable Operation: Ensures consistent and dependable performance over a long lifespan.

Technical Specifications:

While specific technical specifications vary depending on the exact application, typical parameters for SAW filters like the B39182-B8812-P810 include center frequency, bandwidth, insertion loss, passband ripple, and stopband attenuation. These parameters are crucial for selecting the appropriate filter for a given application. It is designed for specific frequencies, tailored for applications in the 915 MHz band. Consult the official EPCOS (TDK) datasheet for the most accurate and detailed specifications.

SAW filters like the B39182-B8812-P810 are crucial components in modern wireless communication systems, providing essential filtering capabilities to ensure reliable and efficient operation. Its compact size, robust design, and excellent performance make it a popular choice for a wide range of applications.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess