EN
  • EN
  • DE

B39192-B7662-P610-S03

Part No B39192-B7662-P610-S03
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752108-B39192-B7662-P610-S03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39192-B7662-P610-S03 CAD Model

Description

The B39192-B7662-P610-S03 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals of specific frequencies. These filters are critical components in communication systems and wireless devices.

Applications

  • Wireless communication systems
  • Mobile phones
  • Base stations
  • Remote control systems
  • Satellite communication
  • Cordless phones

Features

  • SAW Filter technology
  • High selectivity
  • Low insertion loss
  • Compact size
  • Stable performance

Benefits

  • Improved signal quality by filtering out unwanted frequencies
  • Enhanced communication range due to reduced signal interference
  • Reliable performance in various environmental conditions
  • Miniaturization of electronic devices
  • Stable and consistent operation

Additional Details

SAW filters operate by converting electrical signals into mechanical waves on a piezoelectric substrate. These waves propagate across the surface of the substrate and are then converted back into electrical signals. The filter's frequency response is determined by the design of the interdigital transducers (IDTs) on the substrate.

This specific filter is designed for use in a specific frequency band used in telecommunications, with precise passband characteristics to ensure proper signal transmission and reception. It offers excellent rejection of out-of-band signals, preventing interference with other wireless devices.

The B39192-B7662-P610-S03 is suitable for use in demanding applications that require high performance and reliability, like in mobile communications infrastructure. The filter is manufactured using high-quality materials and processes to ensure long-term stability and performance.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess