EN
  • EN
  • DE

B39331-B3807-U310

Part No B39331-B3807-U310
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Description SAW Components Low-loss Filter 326,4 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150697-B39331-B3807-U310
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39331-B3807-U310 CAD Model

Description

The B39331-B3807-U310 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are used to selectively pass or reject specific frequencies in radio frequency (RF) circuits. They offer excellent performance characteristics such as low insertion loss, high attenuation, and good temperature stability.

Applications:

  • Mobile communication systems (GSM, UMTS, LTE)
  • Wireless data transmission
  • Remote control systems
  • Satellite communication
  • Radio receivers and transmitters
  • Various RF front-end applications

Features:

  • Low insertion loss
  • High attenuation in stopband
  • Surface Mount Device (SMD) package
  • Compact size
  • Excellent temperature stability
  • RoHS compliant

Benefits:

  • Improved signal quality
  • Reduced interference
  • Enhanced receiver sensitivity
  • Increased range of wireless devices
  • Simplified circuit design
  • Cost-effective filtering solution

Additional Details:

The B39331-B3807-U310 is designed for a specific frequency band and provides sharp filtering characteristics. It is crucial to refer to the datasheet to understand the exact frequency response, impedance matching requirements, and other electrical specifications. The small size of the SMD package allows for easy integration into compact electronic devices. The filter's robust design ensures reliable performance under varying environmental conditions. This SAW filter helps ensure clear and reliable signal transmission in wireless communication systems by effectively removing unwanted noise and spurious signals.

You May Also Be Interested in

Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9808 $65.8848
13+ $9.0099 $117.1287
20+ $8.7285 $174.5700
28+ $8.4469 $236.5132
36+ $8.1653 $293.9508
48+ $7.3206 $351.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess