EN
  • EN
  • DE

B39741-B8649-P810-S05

Part No B39741-B8649-P810-S05
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818495-B39741-B8649-P810-S05
Ultra Librarian 3D Model Ultra Librarian B39741-B8649-P810-S05 CAD Model

Description

The B39741-B8649-P810-S05 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). This filter is designed for Radio Frequency (RF) applications where specific frequency filtering is required. It belongs to the B39741 series of SAW filters.

Applications:

  • Mobile communication systems (e.g., GSM, UMTS, LTE): Used in the RF front-end for signal filtering, improving signal-to-noise ratio.
  • Wireless base stations: Incorporated in base station transceivers to filter out unwanted signals and noise.
  • RF modules: Employed in RF modules for various wireless applications, such as IoT devices and remote controls.
  • Satellite communication systems: Used for filtering signals in satellite receivers and transmitters.
  • Wireless data transmission: Applied in wireless data links to ensure reliable data transfer by filtering out interference.

Features:

  • SAW filter technology: Provides precise frequency selectivity and low insertion loss.
  • Compact size: Suitable for space-constrained applications.
  • High attenuation: Offers excellent rejection of unwanted signals outside the passband.
  • Low insertion loss: Minimizes signal power loss within the passband.
  • Stable performance: Maintains consistent performance over a wide range of temperatures.

Benefits:

  • Improved signal quality: Filters out noise and interference, resulting in a cleaner and more reliable signal.
  • Enhanced receiver sensitivity: Allows for the detection of weaker signals by reducing noise.
  • Reduced interference: Minimizes the impact of unwanted signals on system performance.
  • Increased system reliability: Ensures stable and consistent performance under varying operating conditions.
  • Optimized RF performance: Enables efficient and effective RF signal processing.

Additional Details:

The B39741-B8649-P810-S05 SAW filter uses the piezoelectric effect to filter electrical signals. It is a passive component that doesn't require external power. The filter's performance is characterized by its center frequency, bandwidth, insertion loss, and attenuation. This particular filter is tailored for specific frequency bands, making it ideal for applications that demand high performance and reliability.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9672 $59.3440
48+ $2.4347 $116.8656
74+ $2.3597 $174.6178
102+ $2.2834 $232.9068
131+ $2.2072 $289.1432
176+ $1.9785 $348.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess