EN
  • EN
  • DE

B39941-B7707-K710

Part No B39941-B7707-K710
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047681-B39941-B7707-K710
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39941-B7707-K710 CAD Model

Description

The B39941-B7707-K710 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are commonly used in RF (Radio Frequency) applications to selectively pass or reject signals within a specific frequency range. SAW filters are known for their compact size, excellent performance, and reliability in various wireless communication systems.

Applications:

  • Mobile communication systems (e.g., cellular base stations and handsets)
  • Wireless communication devices (e.g., WLAN, Bluetooth)
  • Satellite communication systems
  • Radio receivers and transmitters
  • Test and measurement equipment

Features:

  • SAW Filter Technology: Utilizes surface acoustic wave technology for precise frequency filtering.
  • High Selectivity: Provides excellent rejection of unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Compact Size: Offers a small footprint suitable for space-constrained applications.
  • Robust Design: Designed for reliable performance in demanding environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances the clarity and strength of desired signals by filtering out interference.
  • Enhanced System Performance: Contributes to overall system efficiency and reliability in wireless communication.
  • Reduced Interference: Minimizes the impact of unwanted signals on receiver sensitivity.
  • Simplified Circuit Design: Allows for easier integration into RF circuits due to its compact size and performance characteristics.
  • Cost-Effective Solution: Provides a balance of performance and affordability for filtering needs.

Additional Details:

SAW filters like the B39941-B7707-K710 are characterized by their center frequency, bandwidth, insertion loss, and rejection characteristics. These parameters are crucial for selecting the appropriate filter for a specific application. The B39941 series from EPCOS (TDK) are designed for specific frequency bands used in wireless communication. Datasheets provide detailed specifications of electrical characteristics such as impedance, temperature coefficient, and absolute group delay ripple. The filter's impedance matching is designed to operate effectively with typical RF front-end components. The operating temperature range allows for use in various environmental conditions, and the filter's small form factor facilitates integration into compact electronic devices.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess