EN
  • EN
  • DE

B43888H4336M004

Part No B43888H4336M004
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Description Single Ended (Radial) Capacitors, 33µF/350V DC, 16mm dia x 20mm length
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155372-B43888H4336M004
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B43888H4336M004 CAD Model

Description

The B43888H4336M004 is an aluminum electrolytic capacitor manufactured by EPCOS (TDK). Aluminum electrolytic capacitors are a type of capacitor that uses an electrolyte of aluminum oxide to achieve a larger capacitance value than other types of capacitors. They are commonly used for filtering, smoothing, and energy storage in power supplies and other electronic circuits.

Applications:

  • Power Supplies (input and output filtering)
  • Frequency converters
  • Uninterruptible Power Supplies (UPS)
  • Renewable energy systems (e.g., solar inverters)
  • Industrial electronics

Features:

  • Capacitance: 33µF (microfarads)
  • Voltage Rating: 400V (volts)
  • Tolerance: Typically ±20% (check datasheet for exact tolerance)
  • Operating Temperature Range: Typically -40°C to +85°C (consult datasheet for the precise range)
  • Lifespan: Long operational lifespan (refer to datasheet for expected lifespan at specific temperatures and ripple currents)
  • Package: Radial leaded

Benefits:

  • High Capacitance Value: Provides a large capacitance value in a relatively small package.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Long Lifespan: Designed for extended operation in demanding environments.
  • Reliable Performance: Provides stable and dependable performance over its lifespan.
  • Cost-Effective: Offers a cost-effective solution for filtering and energy storage.

Additional Details:

When selecting an aluminum electrolytic capacitor, it's important to consider the capacitance, voltage rating, temperature range, ripple current, and expected lifespan. Always consult the EPCOS (TDK) datasheet for the B43888H4336M004 to ensure that it meets the specific requirements of the application.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Rohm Semiconductor
Need more? Email Us
ACX
Lowest to $0.1305
AVX Corp/Kyocera Corp
Lowest to $0.0335
Raltron Electronics Corporation
Need more? Email Us
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Panjit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess