The B59081G1120B261 is a PTC thermistor from EPCOS (TDK). PTC thermistors are ceramic semiconductor devices with a positive temperature coefficient. This means their resistance increases as their temperature increases, making them useful for overcurrent protection and self-regulating heating applications.
Applications
- Overcurrent protection in power supplies
- Motor protection
- Self-regulating heaters
- Limiting inrush current
- Time delay circuits
- Overload protection for telecommunication lines
Features
- Positive temperature coefficient
- Overcurrent protection
- Self-regulating
- Compact size
- Wide operating temperature range
- RoHS compliant
Benefits
- Provides reliable overcurrent protection, preventing damage to sensitive electronic components.
- Self-regulating characteristic allows for stable temperature control in heating applications.
- Compact size allows for easy integration into various circuit designs.
- Helps improve the safety and reliability of electronic devices.
Technical Specifications
- Manufacturer: EPCOS (TDK)
- Part Number: B59081G1120B261
- Operating Voltage: Specific voltage rating needs to be confirmed via datasheet (typically in the range of 200-300V)
- Switching Temperature: Specific switching temperature needs to be confirmed via datasheet.
- Resistance at 25°C: Specific resistance value needs to be confirmed via datasheet.
- Operating Temperature Range: Specific operating temperature range needs to be confirmed via datasheet.
- Package: Specific package type needs to be confirmed via datasheet.
Note: Due to the nature of custom parts, some specifications require consulting the official datasheet for the B59081G1120B261 for accurate values regarding voltage, resistance, switching temperature and other parameters.