EN
  • EN
  • DE

B59315P1120A62

Part No B59315P1120A62
Manufacturer EPCOS (TDK)
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818579-B59315P1120A62
Ultra Librarian 3D Model Ultra Librarian B59315P1120A62 CAD Model

Description

The B59315P1120A62 is a PTC (Positive Temperature Coefficient) thermistor from EPCOS (TDK) designed for overcurrent protection. PTC thermistors are thermally sensitive resistors that exhibit a sharp increase in resistance when their temperature exceeds a certain threshold. This characteristic makes them ideal for use as resettable fuses, limiting current flow in the event of a fault condition.

Applications

  • Overcurrent protection in power supplies: Protecting power supplies from damage caused by excessive current draw.
  • Short circuit protection in electronic equipment: Preventing damage to sensitive components in the event of a short circuit.
  • Overload protection in motors: Protecting motors from overheating due to excessive load.
  • Overcharge protection in battery packs: Preventing battery damage from overcharging.
  • Telecom equipment protection: Protecting sensitive telecom circuits.

Features

  • Resettable overcurrent protection: Automatically resets after the fault condition is removed.
  • Fast response time: Quickly limits current flow in the event of an overcurrent.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Lead-free construction: Compliant with RoHS environmental regulations.
  • High reliability: Provides reliable overcurrent protection over a long lifespan.

Benefits

  • Improved system reliability: Prevents damage to electronic equipment caused by overcurrents.
  • Reduced downtime: Automatically resets after a fault, minimizing downtime.
  • Lower maintenance costs: Eliminates the need to replace blown fuses.
  • Enhanced safety: Protects users from electrical hazards.
  • Environmentally friendly: Lead-free construction.

Additional Details

The B59315P1120A62 has a trip current and hold current specified in its datasheet. The trip current is the current at which the PTC thermistor will switch to its high resistance state, limiting current flow. The hold current is the maximum current that the device can continuously carry without tripping. It is crucial to select a PTC thermistor with appropriate trip and hold current ratings for the specific application. The resistance in the tripped state is significantly higher than its normal operating resistance. The dimensions and lead configuration are also detailed in the datasheet.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bourns Inc.
FUSE RESET PPTC 1206 0.50A/16V
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6717 $58.5095
85+ $1.3718 $116.6030
135+ $1.3289 $179.4015
180+ $1.2860 $231.4800
235+ $1.2432 $292.1520
315+ $1.1146 $351.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess