EN
  • EN
  • DE
  • IT

B72210S0151K101

Part No B72210S0151K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr EPCOS - TDK Electronics
Series StandarD
Package Bulk
Maximum AC Volts 150 V
Maximum DC Volts 200 V
Varistor Voltage (Min) 216 V
Varistor Voltage (Typ) 240 V
Varistor Voltage (Max) 264 V
Current - Surge 2.5 kA
Energy 24J
Number of Circuits 1
Capacitance @ Frequency 430 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1315575-B72210S0151K101
Ultra Librarian 3D Model Ultra Librarian B72210S0151K101 CAD Model

Description

The EPCOS (TDK) TVS-Varistors, MOVs is a high-quality circuit protection device designed for use in electronic devices. EPCOS - TDK Electronics

  • Capacitance: 430 pF @ 1 kHz
  • Varistor Voltage: 216V (Min), 240V (Typ), 264V (Max)
  • Current Surge: 2.5 kA
  • Maximum AC Volts: 150V
  • Maximum DC Volts: 200V
  • Energy: 24J
  • Mounting Type: Through-Hole
  • Win Source Part Number: 1315575-B72210S0151K101

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
AVX Corporation
Medium Power Multilayer Chip Varistor | VARISTOR 150V 250A 1812
Need more? Email Us
EPCOS (TDK)
Leaded Varistors | VARISTOR 240V 1.2KA DISC 7MM
Lowest to $0.0963
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.9417
Bourns Inc.
Lowest to $0.0725
Littelfuse Inc.
Varistor Products - Line Voltage Operation, Radial Lead | VARISTOR 470V 6.5KA DISC 20MM
Lowest to $0.9241
Littelfuse Inc.
Radial Lead Varistors | VARISTOR 470V 10KA DISC 20MM
Lowest to $0.5654
Littelfuse Inc.
VARISTOR 430V 6KA DISC 14MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 240V 10KA DISC 20MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1595 $50.2425
765+ $0.1309 $100.1385
1,185+ $0.1268 $150.2580
1,630+ $0.1227 $200.0010
2,110+ $0.1186 $250.2460
2,820+ $0.1064 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess