EN
  • EN
  • DE

TMOV14R275EPX2662

Part No TMOV14R275EPX2662
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer Littelfuse Inc.
Win Source Part Number 218446-TMOV14R275EPX2662
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMOV14R275EPX2662 CAD Model

Description

The TMOV14R275EPX2662 is a metal oxide varistor (MOV) from Littelfuse, designed to protect sensitive electronic equipment from transient voltage surges. These surges can originate from various sources, including lightning strikes, power line disturbances, and electrostatic discharge (ESD). This particular MOV is part of the TMOV series, known for its robust construction and reliable performance in demanding environments.

Applications

  • Power supplies: Protection against voltage surges in AC/DC power supplies.
  • Surge protective devices (SPDs): Incorporation into surge arresters and other SPDs.
  • Industrial equipment: Safeguarding industrial control systems and machinery.
  • Consumer electronics: Protecting appliances and other electronic devices from voltage transients.
  • Telecom equipment: Protecting sensitive communication lines and equipment.

Features

  • High surge current capability: Capable of withstanding high surge currents without failure. Specifically designed to handle peak surge currents.
  • Fast response time: Reacts quickly to transient voltage events, clamping the voltage before damage can occur.
  • RoHS compliant: Meets Restriction of Hazardous Substances (RoHS) directive standards.
  • Agency approvals: Typically UL recognized and compliant with other relevant safety standards (check datasheet for specific certifications).
  • Operating Temperature Range: Wide operating temperature to insure function in a variety of harsh enviroments.

Benefits

  • Enhanced equipment protection: Provides reliable protection against voltage surges, extending the lifespan of electronic equipment.
  • Reduced downtime: Minimizes equipment failures and downtime caused by voltage transients.
  • Improved system reliability: Contributes to the overall reliability of electronic systems.
  • Cost savings: Reduces the costs associated with equipment repair and replacement.
  • Compliance: Facilitates compliance with safety standards and regulations.

Additional Details

The TMOV14R275EPX2662 has a varistor voltage (VVRMS) of 275V. This voltage represents the point at which the MOV starts to conduct significantly. The '14' in the product name refers to the diameter of the varistor element in millimeters. The energy absorption capability of the MOV is a critical parameter and should be considered when selecting a suitable varistor for a particular application. Refer to the Littelfuse datasheet for the precise energy rating, surge current rating, clamping voltage, and other relevant specifications.

Metal oxide varistors are non-linear resistors that exhibit high resistance at normal operating voltages. When a transient voltage exceeds the varistor voltage, the resistance drops dramatically, allowing the MOV to shunt the surge current away from sensitive components. After the surge subsides, the MOV returns to its high-resistance state.

You May Also Be Interested in

Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
Lowest to $0.0403
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
Lowest to $0.0647
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess