EN
  • EN
  • DE

B78345A2016A3

Part No B78345A2016A3
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047915-B78345A2016A3
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B78345A2016A3 CAD Model

Description

The B78345A2016A3 is a choke manufactured by EPCOS (TDK). Chokes, also known as inductors, are passive electronic components that store energy in a magnetic field when electric current flows through them. They are commonly used to block high-frequency noise and electromagnetic interference (EMI) in electronic circuits.

Applications:

  • Power supplies: Used for filtering noise and smoothing the output voltage in switching power supplies.
  • EMI suppression: Reduces electromagnetic interference in electronic devices to meet regulatory standards.
  • Signal filtering: Filters out unwanted frequencies in audio and data signals.
  • DC-DC converters: Used for energy storage and filtering in DC-DC converter circuits.
  • LED lighting: Helps to reduce electromagnetic interference generated by LED drivers.

Features:

  • High inductance value: Provides effective filtering and EMI suppression.
  • Low DC resistance: Minimizes power losses and improves efficiency.
  • Compact size: Allows for easy integration into various circuit designs.
  • RoHS compliant: Meets environmental standards for restricted substances.
  • High saturation current: Can handle large DC currents without significant inductance drop.

Benefits:

  • Reduced electromagnetic interference: Improves the performance and reliability of electronic devices.
  • Improved power supply efficiency: Minimizes power losses in power supply circuits.
  • Cleaner signal quality: Reduces noise and distortion in audio and data signals.
  • Compliance with regulatory standards: Helps to meet EMI/EMC requirements for electronic products.
  • Enhanced system stability: Improves the stability and reliability of electronic circuits.

Additional Details:

Typical specifications for the B78345A2016A3 include:

  • Inductance: Measured in Henries (H), this specifies the choke's ability to store energy.
  • DC Resistance (DCR): Measured in Ohms (Ω), indicates the resistance to DC current flow.
  • Saturation Current: The maximum DC current the choke can handle before its inductance drops significantly.
  • Rated Current: The maximum continuous current the choke can handle without overheating.
  • Operating Temperature Range: The temperature range within which the choke will operate reliably.

The B78345A2016A3 choke is a reliable and effective solution for filtering noise and suppressing EMI in a wide range of electronic applications.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess