EN
  • EN
  • DE

B82422-H1102-K100

Part No B82422-H1102-K100
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description High-current version Size 1210 (EIA) or 3225 (IEC) Rated inductance 1 to 100 mH Rated current 90 to 650 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150879-B82422-H1102-K100
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82422-H1102-K100 CAD Model

Description

The B82422-H1102-K100 is a fixed inductor manufactured by EPCOS (TDK). This inductor is designed for a variety of applications requiring inductance, filtering, and energy storage. It is constructed with high-quality materials to ensure reliable performance and longevity.

Applications:

  • Power supplies: Used for filtering and energy storage in switching power supplies.
  • DC-DC converters: Provides inductance for voltage conversion and regulation.
  • EMI filtering: Reduces electromagnetic interference in electronic circuits.
  • RF circuits: Used in resonant circuits and impedance matching networks.
  • Signal filtering: Filters unwanted noise and signals in audio and data applications.

Features:

  • High inductance value: Provides a substantial inductance for various applications.
  • High current capability: Can handle significant current without saturation or overheating.
  • Low DC resistance: Minimizes power loss and improves efficiency.
  • Compact size: Enables high-density circuit designs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved power supply efficiency: Reduces energy loss and lowers operating costs.
  • Enhanced EMI suppression: Minimizes electromagnetic interference and improves system performance.
  • Stable inductance over temperature: Ensures reliable performance in varying operating conditions.
  • Increased circuit reliability: Provides stable and consistent inductance for long-term performance.
  • Simplified circuit design: Offers a versatile component suitable for a range of applications.

Additional Details:

The B82422-H1102-K100 features an inductance of 10µH with a tolerance of 10%. The component is designed for through-hole mounting and operates within a temperature range of -40°C to +125°C. It is commonly used in industrial, automotive, and consumer electronic devices where reliable inductance is required. The specific construction and core material are optimized for efficient energy storage and low losses.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4682 $58.5250
305+ $0.3843 $117.2115
470+ $0.3723 $174.9810
645+ $0.3603 $232.3935
830+ $0.3483 $289.0890
1,110+ $0.3122 $346.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,090 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess