EN
  • EN
  • DE

B82422A1223K

Part No B82422A1223K
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/Rohs
Reference case 2k pcs/Per Reel
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752167-B82422A1223K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82422A1223K CAD Model

Description

The B82422A1223K is a common mode choke manufactured by EPCOS (TDK). This choke is designed to suppress common mode noise in various electronic applications. Common mode chokes are critical components for reducing electromagnetic interference (EMI) and improving the performance of electronic devices.

Applications

  • Power Supplies: Used to suppress common-mode noise in switched-mode power supplies.
  • Frequency Inverters: Helps to reduce electromagnetic interference (EMI) generated by inverters.
  • Electronic Ballasts: Filters noise and harmonics in lighting applications.
  • Industrial Automation: Employed in various industrial control systems to improve signal quality.
  • Data and Signal Lines: Reduces noise and interference on communication lines.

Features

  • High Common Mode Impedance: Provides effective suppression of common-mode noise.
  • Compact Design: Allows for easy integration into various circuit layouts.
  • High Rated Current: Suitable for use in applications with high current demands.
  • Wide Operating Temperature Range: Ensures reliable performance in different environmental conditions.
  • RoHS Compliant: Complies with environmental regulations, making it suitable for global markets.

Benefits

  • Improved EMI Performance: Reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced System Reliability: Filters noise and harmonics, preventing damage to sensitive components.
  • Optimized Power Quality: Improves the quality of power delivered to the load.
  • Reduced Noise in Electronic Systems: Minimizes the impact of noise on the performance of electronic devices.
  • Cost-Effective Solution: Provides a reliable and affordable solution for noise suppression.

Additional Details

The B82422A1223K common-mode choke utilizes a ferrite core, which provides high permeability and effective noise suppression. Its specific electrical parameters, such as inductance, impedance, and rated current, are detailed in the manufacturer's datasheet. It's crucial to adhere to the manufacturer’s guidelines during assembly to ensure optimal performance and avoid any damage. This component is designed for through-hole mounting, making it easy to integrate into existing circuit designs. Additionally, careful consideration should be given to the choke's operating temperature to maintain its performance and longevity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess