EN
  • EN
  • DE

B82432A1102K000

Part No B82432A1102K000
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED INDUCT 1UH 600MA 280 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1μH
Tolerance ±10%
Current Rating 600mA
DC Resistance (DCR) 280 mOhm Max
Q @ Freq 25 @ 7.96MHz
Frequency - Self Resonant 260MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.126" (3.20mm)
Win Source Part Number 1021717-B82432A1102K000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82432A1102K000 CAD Model

Description

The B82432A1102K000 is a wirewound inductor from EPCOS (TDK) with a current rating of 600mA and an inductance of 1μH.

  • Current Rating: 600mA
  • Inductance: 1μH
  • Core Material: Ferrite
  • Tolerance: ±10%
  • Q @ Freq: 25 @ 7.96MHz
  • Frequency - Self Resonant: 260MHz
  • DC Resistance (DCR): 280 mOhm Max
  • Operating Temperature: -55°C to 125°C
  • Package Type: SMD (SMT)
  • Packaging: Reel - TR

You May Also Be Interested in

Bourns Inc.
Lowest to €0.6314
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to €2.5264
Bourns Inc.
Lowest to €0.3388
Others
Lowest to €0.6094
Toko America Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
Others
Lowest to €1.1675
Sanken
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess