EN
  • EN
  • DE
  • IT

B82432A1333K000

Part No B82432A1333K000
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description Inductor GP Chip Molded Wirewound 33uH 10% 100KHz 45Q-Factor Ferrite 230mA 1.85Ohm DCR 1812 Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1812
Case Code (Imperial) 1812
Case Code (Metric) 4532
Core Material Ferrite
Current Rating 400 mA
DC Current 230 mA
DC Resistance (DCR) 1.85 Ω
Depth 3.5 mm
Inductance 33 µH
Inductance Tolerance 10 %
Length 4.8 mm
Max DC Current 230 mA
Military Standard Not
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
Q Factor 45
REACH SVHC No SVHC
Resistance 1.85 Ω
RoHS Compliant
Self Resonant Frequency 10.5 MHz
Test Frequency 100 kHz
Tolerance 10 %
Width 4.5 mm
Win Source Part Number 1226755-B82432A1333K000
Categories Fixed Inductors
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B82432A1333K000 CAD Model

Description

The 1226755-B82432A1333K000 is a limited supply and demand electronic component designed for use in electronic circuits manufactured by EPCOS (TDK).

  • Popularity: Medium
  • Component Type: Fixed inductor
  • Inductance: 33 µH
  • Tolerance: 10%
  • Mounting: Surface mount
  • Operating Temperature: -55°C to 125°C
  • Suitable For: Various applications requiring fixed inductors

You May Also Be Interested in

Bourns Inc.
FIXED IND 4.7MH 340MA 3.7 OHM TH
Lowest to $2.2797
Murata Electronics North America
FIXED IND 22UH 450MA 972MOHM SMD
Lowest to $0.1443
TDK Corporation
FIXED IND 68UH 1.6A 125 MOHM SMD
Need more? Email Us
EPCOS (TDK)
FIXED IND 1UH 4.15A 38 MOHM TH
Need more? Email Us
Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us
EPCOS (TDK)
FIXED IND 1MH 600MA 1.38 OHM SMD
Lowest to $0.3308
Abracon LLC
FIXED IND 22UH 3.5A 47 MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 5.3A 11.7MOHM SM
Need more? Email Us
Murata Electronics North America
FIXED IND 220UH 70MA 10.92OHM SM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess