EN
  • EN
  • DE

B82432T1823K000

Part No B82432T1823K000
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED IND 82UH 220MA 3 OHM SMD / Inductor RF Molded Wirewound 82uH 10% 2.52MHz 10Q-Factor Ferrite 0.22A 3Ohm DCR 1812 Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Series SIMID
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 82μH
Tolerance ±10%
Current Rating 220mA
Shielding Unshielded
DC Resistance (DCR) 3 Ohm Max
Q @ Freq 10 @ 2.52MHz
Frequency - Self Resonant 7MHz
Ratings AEC-Q200
Operating Temperature Range -55°C ~ 150°C
Test Frequency 2.52MHz
Mounting SMD
Package 2-SMD
Manufacturer Package 1812 (4532 Metric)
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.134" (3.40mm)
Win Source Part Number 769570-B82432T1823K000
Popularity Medium
Supply and Demand Status Limited
Family Name B82432T
Introduction Date March 31, 2008
ECCN EAR99
Country of Origin China, Germany, Hungary
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian B82432T1823K000 CAD Model

Description

The B82432T1823K000 is a wirewound inductor manufactured by EPCOS.

  • Inductance: 82μH
  • Current Rating: 220mA
  • Tolerance: ±10%
  • Shielding: Unshielded
  • Operating Temperature Range: -55°C to 150°C
  • Rating: AEC-Q200
  • Package: 2-SMD
  • Material-Core: Ferrite
  • Dimension: 0.177” L x 0.126” W (4.50mm x 3.20mm)
  • Height-Seated (Maximum): 0.134” (3.40mm)
  • DC Resistance (DCR): 3 Ohm Max
  • Q @ Freq: 10 @ 2.52MHz
  • Frequency-Self Resonant: 7MHz
  • Test Frequency: 2.52MHz
  • Manufacturer Package: 1812 (4532 Metric)
  • EOL Date: 2025

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess