EN
  • EN
  • DE
  • IT

B82496C3220G

Part No B82496C3220G
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 737236-B82496C3220G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82496C3220G CAD Model

Description

The B82496C3220G is a fixed inductor from EPCOS (TDK), specifically designed for high-frequency applications requiring a small form factor and excellent electrical characteristics. This inductor is suitable for filtering, impedance matching, and resonance circuits.

Applications:

  • RF circuits: Used in impedance matching networks and resonant circuits.
  • Wireless communication devices: Found in filters and impedance matching circuits in mobile phones and other wireless devices.
  • Broadband applications: Used in cable modems and other broadband equipment for filtering.
  • High-frequency power supplies: Provides inductance in high-frequency power conversion circuits.
  • Signal filtering: Filters unwanted signals and noise in electronic circuits.

Features:

  • High self-resonant frequency: Allows for operation at high frequencies without significant performance degradation.
  • Small form factor: Enables high-density board layouts.
  • High Q-factor: Provides minimal energy loss and enhanced performance in resonant circuits.
  • Surface mount design: Suitable for automated assembly processes.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved signal integrity: Minimizes signal distortion and enhances overall performance.
  • Efficient power conversion: Reduces energy loss in high-frequency power supplies.
  • Compact circuit design: Enables smaller and more portable electronic devices.
  • Stable performance over temperature: Ensures reliable operation in varying environmental conditions.
  • Simplified manufacturing process: The surface mount design allows for automated assembly.

Additional Details:

The B82496C3220G features an inductance of 22µH with a tolerance of 2%. The component is designed for surface mount technology (SMT) and operates within a specified temperature range. It is commonly used in wireless communication devices, broadband equipment, and other high-frequency applications where performance and size are critical.

You May Also Be Interested in

Abracon LLC
FIXED IND 560UH 230MA 3.62OHM SM
Need more? Email Us
TDK Corporation
FIXED IND 4.7UH 400MA 442MOHM SM
Lowest to $0.2283
EPCOS (TDK)
FIXED IND 1MH 600MA 1.38 OHM SMD
Lowest to $0.3308
Bourns Inc.
FIXED IND 56UH 10.2A 17 MOHM TH
Need more? Email Us
Bourns Inc.
FIXED IND 100UH 4A 80 MOHM TH
Need more? Email Us
Abracon LLC
FIXED IND 100UH 1.8A 190MOHM SMD
Need more? Email Us
Taiyo Yuden
FIXED IND 3.9NH 500MA 210MOHM SM
Need more? Email Us
Delevan
FIXED IND 100UH 4A 80 MOHM TH
Need more? Email Us
TDK Corporation
FIXED IND 3.3UH 5.8A 12.5MOHM SM
Lowest to $0.2283

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.3003 $66.0660
525+ $0.2465 $129.4125
815+ $0.2387 $194.5405
1,120+ $0.2311 $258.8320
1,450+ $0.2233 $323.7850
1,940+ $0.2003 $388.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess