EN
  • EN
  • DE

B82496C3820J

Part No B82496C3820J
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818672-B82496C3820J
Ultra Librarian 3D Model Ultra Librarian B82496C3820J CAD Model

Description

The B82496C3820J is a fixed inductor from EPCOS (TDK), designed for use in high-frequency applications requiring a small form factor and reliable performance. This inductor is suitable for filtering, impedance matching, and resonance circuits.

Applications:

  • RF circuits: Used in impedance matching networks and resonant circuits.
  • Wireless communication devices: Employed in filters and matching circuits in devices like mobile phones.
  • Broadband equipment: Found in cable modems and similar devices for filtering purposes.
  • High-frequency power supplies: Provides inductance in high-frequency power conversion.
  • Signal filtering: Filters unwanted noise in sensitive electronic circuits.

Features:

  • High self-resonant frequency: Operates effectively at high frequencies without significant signal degradation.
  • Small form factor: Enables compact and efficient circuit designs.
  • High Q-factor: Minimizes energy loss, particularly important in resonant circuits.
  • Surface mount technology: Suitable for automated assembly processes, reducing manufacturing costs.
  • RoHS compliant: Meets environmental standards for the absence of hazardous substances.

Benefits:

  • Improved signal integrity: Reduces signal distortion and enhances the overall performance of electronic circuits.
  • Efficient power conversion: Minimizes energy loss in high-frequency power supplies, improving efficiency.
  • Compact circuit design: Facilitates the development of smaller, more portable electronic devices.
  • Stable performance over temperature: Ensures consistent operation under varying environmental conditions.
  • Streamlined manufacturing: The surface mount design simplifies the assembly process, lowering production costs.

Additional Details:

The B82496C3820J features an inductance of 82µH with a tolerance of 5%. It is designed for surface mount technology (SMT). It is commonly used in wireless communication, broadband equipment, and other high-frequency circuits where size and performance are critical.

You May Also Be Interested in

Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1850 $58.2750
765+ $0.1518 $116.1270
1,180+ $0.1471 $173.5780
1,625+ $0.1423 $231.2375
2,100+ $0.1376 $288.9600
2,810+ $0.1234 $346.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess