EN
  • EN
  • DE

B82498B3180J

Part No B82498B3180J
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description Ind Wirewound 18nH 5% 250MHz 45Q-Factor Ceramic 670mA 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0805
Case Code (Imperial) 0805
Case Code (Metric) 2012
Core Material Ceramic
Current Rating 670 mA
DC Resistance (DCR) 70 mΩ
Depth 1.4 mm
Frequency 3.3 GHz
Height 1.45 mm
Inductance 18 nH
Inductance Tolerance 5 %
Length 2.2 mm
Max DC Current 670 mA
Max Frequency 3.3 GHz
Max Operating Temperature 85 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
Q Factor 45
Radiation Hardening No
REACH SVHC No SVHC
Resistance 70 mΩ
RoHS Compliant
Self Resonant Frequency 3.3 GHz
Shielding Shielded
Test Frequency 250 MHz
Tolerance 5 %
Width 2.2 mm
Win Source Part Number 1171681-B82498B3180J
Categories Fixed Inductors
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B82498B3180J CAD Model

Description

The EPCOS (TDK) B82498B3180J is a shielded fixed inductor with a 18 nH inductance and 5% tolerance. B82498B3180J is manufactured by EPCOS (TDK).

  • Inductance: 18 nH
  • Tolerance: 5%
  • DC Resistance: 70 mΩ
  • Self-Resonant Frequency: 3.3 GHz
  • Core Material: Ceramic
  • Maximum Frequency: 3.3 GHz
  • Mounting Type: Surface Mount
  • Case/Package: 0805
  • Maximum DC Current: 670 mA
  • RoHS Compliant: Yes
  • Radiation Hardening: Not Applicable
  • Q Factor: 45
  • Maximum Operating Temperature: 85°C
  • Supply: Limited
  • Popularity: Medium

You May Also Be Interested in

Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess