EN
  • EN
  • DE

B82498F3221G

Part No B82498F3221G
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752177-B82498F3221G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82498F3221G CAD Model

Description

The B82498F3221G is a choke manufactured by EPCOS (TDK). These chokes are used in a variety of applications, notably in power electronics. It is designed for filtering noise from a power supply, removing unwanted harmonics, or blocking high-frequency noise from entering a circuit. Part of the B82498 series, the B82498F3221G provides effective common-mode noise suppression.

Applications

  • Power Supplies: Used to suppress common-mode noise in switched-mode power supplies.
  • Frequency Inverters: Helps to reduce electromagnetic interference (EMI) generated by inverters.
  • Electronic Ballasts: Filters noise and harmonics in lighting applications.
  • Industrial Automation: Employed in various industrial control systems to improve signal quality.
  • Motor Drives: Reduces noise and interference in motor control circuits.

Features

  • High common-mode impedance: Provides effective suppression of common-mode noise.
  • Compact design: Allows for easy integration into various circuit layouts.
  • High rated current: Suitable for use in applications with high current demands.
  • Wide operating temperature range: Ensures reliable performance in different environmental conditions.
  • RoHS compliant: Complies with environmental regulations, making it suitable for global markets.

Benefits

  • Improved EMI performance: Reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced system reliability: Filters noise and harmonics, preventing damage to sensitive components.
  • Optimized power quality: Improves the quality of power delivered to the load.
  • Reduced noise in electronic systems: Minimizes the impact of noise on the performance of electronic devices.
  • Cost-effective solution: Provides a reliable and affordable solution for noise suppression.

Additional Details

The B82498F3221G common-mode choke utilizes a ferrite core, which provides high permeability and effective noise suppression. Its specific electrical parameters, such as inductance, impedance, and rated current, are detailed in the manufacturer's datasheet. It's crucial to adhere to the manufacturer’s guidelines during assembly to ensure optimal performance and avoid any damage. This component is designed for through-hole mounting, making it easy to integrate into existing circuit designs. Additionally, careful consideration should be given to the choke's operating temperature to maintain its performance and longevity.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5363 $58.9930
265+ $0.4401 $116.6265
410+ $0.4263 $174.7830
560+ $0.4126 $231.0560
725+ $0.3989 $289.2025
970+ $0.3576 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,944 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess