EN
  • EN
  • DE
  • IT

B82791H2251N020

Part No B82791H2251N020
Manufacturer EPCOS (TDK)
Catalog Common Mode Chokes
Description CMC 47MH 250MA 2LN TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 47mH @ 10kHz
Current Rating (Max) 250mA
DC Resistance (DCR) (Max) 2.4 Ohm (Typ)
Voltage Rating - AC 250V
Temperature Range - Operating -40°C to 125°C
Approvals ENEC, UR, VDE
Mounting Through Hole
Height (Max) 0.693" (17.60mm)
Dimension Vertical, 4 PC Pin
Win Source Part Number 200286-B82791H2251N020
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B82791H2251N020 CAD Model

Description

Product: B82791H2251N020

The B82791H2251N020 is an effective solution for EMI suppression, equipped to handle high-frequency noise and provide stable performance in various circuits.

Applications:

  • Ideal for power conversion systems
  • Use in industrial electronics
  • Suitable for telecommunications equipment

Features and Benefits:

  • Excellent performance in reducing electromagnetic interference
  • Durable design capable of high-temperature operations
  • Eco-friendly with RoHS compliance

Its robust build ensures long-term reliability even in demanding applications.

You May Also Be Interested in

Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $1.0922
Kemet
Need more? Email Us
Kemet
CMC 6.3MH 4A 2LN TH / 6.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 4A DCR
Need more? Email Us
Taiyo Yuden
CMC 50MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 50mA DCR 3.9Ohm
Lowest to $0.0349
Kemet
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Kemet
Need more? Email Us
Kemet
CMC 18.4MH 1A 2LN TH / 18.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1A DCR 640mOhm
Need more? Email Us
Triad Magnetics
CMC 12MH 4A 2LN TH ESD / 12 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 4A DCR 110mOhm
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4052 $56.2080
100+ $1.1529 $115.2900
155+ $1.1169 $173.1195
210+ $1.0809 $226.9890
270+ $1.0448 $282.0960
360+ $0.9368 $337.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess