EN
  • EN
  • DE

B8509

Part No B8509
Manufacturer EPCOS (TDK)
Catalog RF Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752183-B8509
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B8509 CAD Model

Description

The B8509 is a common mode choke manufactured by EPCOS, now part of TDK. It is designed to suppress common-mode noise in various electronic circuits. Common-mode chokes are used to attenuate unwanted noise signals that are common to multiple lines, while allowing differential signals to pass through with minimal attenuation. These chokes are crucial for electromagnetic compatibility (EMC) and electromagnetic interference (EMI) compliance.

Applications

  • Power Supplies: Reducing common-mode noise in AC-DC and DC-DC power supplies.
  • Data Lines: Filtering noise in USB, HDMI, Ethernet, and other data communication lines.
  • Audio Equipment: Suppressing noise in audio signals for clearer sound quality.
  • Automotive Electronics: Filtering noise in automotive communication and control systems.
  • Industrial Equipment: Reducing noise in industrial automation and control systems.
  • Telecommunications: Suppressing noise in telephone lines and communication equipment.

Features

  • High Common-Mode Attenuation: Effectively reduces common-mode noise signals.
  • Low Differential-Mode Attenuation: Minimizes attenuation of desired differential signals.
  • Compact Size: Small footprint suitable for space-constrained applications.
  • High Impedance: Provides high impedance to common-mode currents, effectively blocking noise.
  • Wide Frequency Range: Operates over a broad frequency range to suppress a variety of noise signals.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved EMC/EMI Compliance: Helps electronic devices meet regulatory requirements for electromagnetic compatibility.
  • Reduced Noise: Suppresses unwanted noise signals, improving signal integrity and performance.
  • Enhanced Signal Quality: Minimizes interference in data and audio signals, resulting in clearer communication and better sound quality.
  • Increased System Reliability: Protects sensitive components from noise-induced damage.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Technical Specifications

The B8509 typically has an inductance value ranging from a few microhenries to several millihenries. The rated current is typically a few amperes. The DC resistance is usually very low, in the range of milliohms. The common-mode impedance is high over a broad frequency range. The operating temperature range is usually between -40°C and +85°C. The package is typically a through-hole or surface-mount package.

You May Also Be Interested in

Broadcom Limited
IC QUADPLEXER B2+B4
Lowest to $2.0178
Johanson Technology Inc.
RF DIPLEXER 2.45/5.425GHZ 0805
Need more? Email Us
Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
Taiyo Yuden
FBAR DUPLEXER 2016 CSSD BAND 7 B
Lowest to $1.5288
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712
TDK Corporation
Thin-film Diplexer | RF DIPLEXER 2.45GHZ/5.45GHZ 0402
Lowest to $0.8166
TDK Corporation
Multilayer Diplexer | RF DIPLEXER 829MHZ/2.3GHZ 0805
Lowest to $0.0918
Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.8408
Broadcom Limited
IC QUADPLEXER B1+B3
Lowest to $2.3539

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,100 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess