EN
  • EN
  • DE

S05K17

Part No S05K17
Manufacturer EPCOS (TDK)
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843706-S05K17
Ultra Librarian 3D Model Ultra Librarian S05K17 CAD Model

Description

The S05K17 is a leaded varistor manufactured by EPCOS (TDK). This component is designed to protect electronic circuits from voltage surges and transient overvoltage events. It provides a clamping voltage to limit the voltage across sensitive components, preventing damage from high-voltage spikes.

Applications:

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment
  • Lighting systems

Features:

  • Voltage surge protection
  • Fast response time
  • High surge current capability
  • Leaded package for through-hole mounting
  • RoHS compliant

Benefits:

  • Protects sensitive electronic components from damage
  • Improves system reliability
  • Extends product lifespan
  • Easy to integrate into existing circuits
  • Compliant with environmental regulations

Additional Details:

The S05K17 has a maximum continuous operating voltage of 17V AC. The 'S05' indicates the disk size. The surge current capability is specified in the datasheet and indicates the maximum surge current the varistor can withstand without failure. The clamping voltage is the voltage across the varistor when it is conducting during a surge event. It has a fast response time, typically in the nanosecond range, allowing it to quickly clamp voltage surges. It is designed for through-hole mounting. For detailed specifications, including clamping voltage characteristics, surge current ratings, and energy handling capabilities, refer to the official EPCOS (TDK) datasheet. Proper selection of the varistor is crucial to ensure adequate protection for the specific application. It is important to consider the expected surge voltage levels and the sensitivity of the protected components. It is typically made of a zinc oxide (ZnO) ceramic material. It should be stored under proper environmental conditions to prevent degradation of its performance.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess