EN
  • EN
  • DE

S14KV561E2S3

Part No S14KV561E2S3
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185376-S14KV561E2S3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S14KV561E2S3 CAD Model

Description

The S14KV561E2S3 is a varistor manufactured by EPCOS (TDK), designed to protect electronic circuits from voltage surges and transient events. It is part of the S14 series and offers robust overvoltage protection. Varistors act as voltage-dependent resistors, exhibiting high resistance under normal operating conditions and rapidly decreasing resistance during voltage surges to clamp the voltage and protect downstream components.

Applications:

  • Power supplies: Protection from mains voltage fluctuations and surges.
  • Industrial equipment: Safeguarding sensitive control and monitoring circuits.
  • Telecommunications: Protection of communication lines and equipment.
  • Consumer electronics: Protecting appliances and devices from voltage spikes.
  • LED Lighting: Surge protection for LED drivers in lighting applications.

Features:

  • High surge current capability: Withstands high-energy surges without degradation.
  • Fast response time: Quickly clamps transient overvoltages.
  • Wide operating voltage range: Suitable for various voltage levels.
  • RoHS compliant: Meets environmental standards for hazardous substances.
  • Compact size: Facilitates integration into various circuit layouts.

Benefits:

  • Protection of sensitive components: Prevents damage from voltage transients.
  • Increased system reliability: Reduces the risk of failures due to voltage surges.
  • Improved safety: Provides a safer operating environment by mitigating overvoltage risks.
  • Extended equipment lifespan: Minimizes the impact of voltage transients on electronic devices.
  • Cost-effective protection: Offers a reliable and affordable solution for overvoltage protection.

Technical Specifications:

The S14KV561E2S3 features a varistor voltage of 560V. Its physical dimensions include a disc diameter of approximately 14mm. It is designed to handle specified surge currents (refer to the datasheet for precise values). The clamping voltage characteristics are crucial; consult the datasheet for specific clamping voltage levels at different surge current levels. It employs metal oxide varistor (MOV) technology, ensuring stable performance and long-term reliability. The operating temperature range typically spans from -40°C to +85°C. The S14KV561E2S3 is intended for through-hole mounting.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 6.5KA DISC 20MM
Need more? Email Us
Brightking
216V~264V 10kA Varistor Through Hole,P=10mm
Lowest to $0.2329
Amotech
Varistor Surface Mount 0402
Lowest to $0.0062
EPCOS (TDK)
VARISTOR 430V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3878 $58.1700
365+ $0.3183 $116.1795
565+ $0.3084 $174.2460
775+ $0.2985 $231.3375
1,005+ $0.2884 $289.8420
1,340+ $0.2586 $346.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess