EN
  • EN
  • DE

S20K300

Part No S20K300
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Description Leaded Varistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP2
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
RoHS State Request Verification
Win Source Part Number 758276-S20K300
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S20K300 CAD Model

Description

The EPCOS (TDK) S20K300 is a varistor, a voltage-dependent resistor designed to protect electronic circuits from transient voltage surges, such as those caused by lightning, electrostatic discharge (ESD), or inductive switching. This particular varistor is part of the S20 series, indicating a disc size of approximately 20mm.

Applications:

  • Power Supplies: Provides surge protection in power supplies to prevent damage from voltage spikes.
  • Electrical Appliances: Protects appliances from voltage transients caused by lightning or power line fluctuations.
  • Telecommunications Equipment: Safeguards sensitive telecommunications equipment from voltage surges.
  • Industrial Equipment: Protects industrial machinery and control systems from voltage transients.
  • Consumer Electronics: Found in televisions, audio equipment, and other consumer electronics devices.

Features:

  • Voltage-Dependent Resistance: Resistance decreases sharply when voltage exceeds the clamping voltage.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Fast Response Time: Responds quickly to transient voltage surges.
  • Wide Operating Voltage Range: Suitable for various voltage levels.
  • RoHS Compliant: Complies with environmental regulations restricting hazardous substances.
  • Disc Type Package: Robust and easy to mount.

Benefits:

  • Circuit Protection: Protects sensitive electronic components from damage due to voltage surges.
  • Improved Reliability: Enhances the reliability of electronic devices by preventing damage from voltage transients.
  • Cost-Effective Solution: Provides a cost-effective means of protecting circuits from surge damage.
  • Easy to Integrate: Simple to incorporate into existing circuit designs.
  • Long Service Life: Designed for long-term reliability and performance.

Additional Details:

The EPCOS S20K300 has a varistor voltage of 300V. The maximum surge current capability depends on the pulse shape and duration but is typically several kiloamperes for a single pulse. The clamping voltage, which is the voltage across the varistor when it is conducting surge current, is an important parameter to consider for effective circuit protection. The operating temperature range is generally -40°C to +85°C. The varistor is typically connected in parallel with the circuit being protected. When a voltage surge occurs, the varistor conducts, diverting the surge current away from the protected components. The S20K300 is a reliable and effective solution for protecting electronic circuits from transient voltage surges.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151,319 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess