EN
  • EN
  • DE

26.000000MHZ

Part No 26.000000MHZ
Manufacturer Epson Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD3525
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 728765-26.000000MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 26.000000MHZ CAD Model

Description

The 26.000000MHz crystal oscillator from Epson Company is a precision timing component used in a wide variety of electronic applications. It is designed to provide a stable and accurate clock signal, crucial for the proper functioning of microcontrollers, microprocessors, communication devices, and other digital circuits. Epson is a well-regarded manufacturer known for producing high-quality frequency control products.

Applications

  • Microcontroller clock source
  • Real-time clocks (RTCs)
  • Communication systems (e.g., Ethernet, USB)
  • Consumer electronics (e.g., smartphones, tablets)
  • Industrial control systems
  • Automotive electronics

Features

  • High frequency stability
  • Low power consumption
  • Compact size
  • RoHS compliant
  • Precise frequency output
  • Available in various package sizes (e.g., surface mount)

Benefits

  • Ensures accurate timing in digital circuits
  • Improves system performance and reliability
  • Reduces power consumption in battery-powered devices
  • Facilitates easy integration into electronic designs
  • Provides a cost-effective timing solution

Technical Specifications

This crystal oscillator operates at a frequency of 26.000000MHz. Key specifications generally include frequency tolerance (measured in ppm), operating temperature range, load capacitance, and aging characteristics. It is typically available in surface-mount packages for automated assembly. The specific tolerance and temperature range will vary based on the exact part number and series offered by Epson. Refer to the device datasheet for detailed electrical characteristics, such as startup time, drive level, and shunt capacitance. Epson often utilizes ceramic packaging to enhance the crystal's robustness and resilience against environmental factors.

Crystal oscillators, like the 26.000000MHz model from Epson, are essential components for ensuring the precise and reliable operation of countless electronic devices. Their stability and accuracy are paramount in applications where timing is critical.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6251 $65.0040
90+ $1.3329 $119.9610
135+ $1.2913 $174.3255
185+ $1.2497 $231.1945
240+ $1.2081 $289.9440
320+ $1.0834 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess