The MC-306 32.768 is a miniature crystal oscillator manufactured by Epson Company. It generates a stable and accurate 32.768 kHz frequency, which is commonly used as a reference clock in real-time clocks (RTCs), microcontrollers, and other electronic devices. The crystal oscillator features a compact form factor, low power consumption, and high stability.
Applications:
- Real-time clocks (RTCs)
- Microcontrollers
- Wearable devices
- IoT devices
- Portable electronic devices
Features:
- 32.768 kHz output frequency
- High frequency stability
- Low power consumption
- Miniature package size
- Wide operating temperature range
Benefits:
- Accurate timekeeping
- Low power consumption
- Compact form factor
- Reliable performance
- Easy integration
Additional Details:
The MC-306 32.768 crystal oscillator is designed to provide a stable and accurate 32.768 kHz frequency, which is essential for real-time clock applications. The high frequency stability ensures accurate timekeeping over a wide range of temperatures and operating conditions. The low power consumption makes it suitable for battery-powered devices, where extended battery life is crucial. The miniature package size allows for integration into compact electronic devices. The crystal oscillator is commonly used in real-time clocks (RTCs), microcontrollers, wearable devices, and IoT devices. The operating temperature range is typically -40°C to +85°C. The frequency tolerance is typically ±20 ppm. The supply voltage is typically 3.3V or 5V.