The Epson EG-2121CA is a 125 MHz crystal oscillator. It provides a highly stable and accurate clock signal for various electronic devices. The oscillator is characterized by a frequency tolerance of +/-50 PPM (parts per million).
Applications
- Microcontrollers
- FPGA (Field-Programmable Gate Arrays)
- Real-time clocks (RTC)
- Communication equipment
- Industrial control systems
- High-speed data acquisition systems
Features
- Output Frequency: 125.000000 MHz
- Frequency Stability: +/-50 PPM
- Supply Voltage: Typically 3.3V or 5V (Consult datasheet for specific voltage)
- Operating Temperature Range: Typically -40°C to +85°C (Consult datasheet for specific range)
- Output Type: CMOS Compatible
- Low jitter
- Compact size
Benefits
- Provides a precise and stable clock signal, essential for accurate timing and synchronization in electronic circuits
- Ensures reliable performance over a wide range of operating temperatures
- Offers a compact and cost-effective solution for generating clock signals
- The low jitter characteristics improve system performance and reduce errors
- Enables high-speed data transfer and processing
Additional Details
The EG-2121CA crystal oscillator is commonly used in applications requiring a precise and reliable clock source. The oscillator is designed to be easily integrated into a variety of electronic circuits. The LGPN designation refers to a specific Epson product code. The datasheet provides detailed electrical characteristics, timing diagrams, and package information. Careful consideration of the supply voltage and operating temperature range is necessary for proper operation.