EN
  • EN
  • DE

RA-8581A

Part No RA-8581A
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 290155-RA-8581A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RA-8581A CAD Model

Description

The Epson RA-8581A is a Real-Time Clock (RTC) module renowned for its low power consumption and high accuracy. Designed and manufactured by Epson, a leader in precision timing devices, the RA-8581A provides accurate timekeeping even when the main system power is off, thanks to its independent power source capability. It's a crucial component for applications requiring precise time tracking, date stamping, and alarm functionalities.

Applications

  • Industrial Control Systems: Used for time synchronization and data logging in industrial automation.
  • Point of Sale (POS) Systems: Ensures accurate transaction timestamps for record-keeping.
  • Consumer Electronics: Found in devices like digital cameras, media players, and wearable technology for time and date stamping.
  • Medical Devices: Provides precise timing for data acquisition and control in medical equipment.
  • Automotive Systems: Used in vehicle telematics and infotainment systems for accurate timekeeping and event logging.

Features

  • Low Power Consumption: Minimizes battery drain, extending the lifespan of battery-powered devices.
  • I2C Interface: Offers a simple and efficient communication protocol for interfacing with microcontrollers and other system components.
  • Integrated Temperature Compensation: Provides accurate timekeeping across a wide range of operating temperatures.
  • Alarm Function: Allows setting alarms for specific times or dates, triggering interrupt signals for system events.
  • Automatic Leap Year Compensation: Eliminates the need for manual adjustments for leap years, ensuring accurate date tracking.
  • Clock Output: Provides a configurable clock output for synchronizing other system components.

Benefits

  • Accurate Timekeeping: Ensures reliable time and date information for critical applications.
  • Reduced Power Consumption: Extends battery life in portable devices, minimizing the need for frequent battery replacements.
  • Simplified System Design: The I2C interface simplifies integration with microcontrollers, reducing development time and complexity.
  • Increased Reliability: The integrated temperature compensation and automatic leap year compensation ensure accurate timekeeping under varying environmental conditions.
  • Enhanced Functionality: The alarm function enables event triggering and system synchronization, expanding the capabilities of the host device.

Additional Details

The RA-8581A operates within a wide voltage range, typically from 1.6V to 5.5V, making it compatible with a variety of power supplies. It's available in a small package, minimizing the footprint on the PCB. The RTC includes registers for storing seconds, minutes, hours, day of the week, date, month, and year. It also includes control and status registers for configuring and monitoring the device. The typical operating temperature range is -40°C to +85°C. This wide temperature range makes it suitable for use in harsh industrial and automotive environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess