EN
  • EN
  • DE

TLV2472AQDRG4Q1

Part No TLV2472AQDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Amplifier 2 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TLV2472
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-22846-1, 296-22846-2, 296-22846-2-NDR, 296-22846-6, 296-22846-1-NDR, -296-22846-1-NDR, -TLV2472AQDRG4Q1-NDR, -296-22846-1-ND, 296-22846-6-NDR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848009-TLV2472AQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLV2472AQDRG4Q1 CAD Model

Description

Product Overview: TLV2472AQDRG4Q1 from Texas Instruments

The TLV2472AQDRG4Q1 is a high-performance, low-power, rail-to-rail output operational amplifier from Texas Instruments, designed specifically for the demanding requirements of automotive and industrial applications. This advanced op-amp is part of the TLV247x family, which is known for its combination of speed, low distortion, and precision, making it an excellent choice for a wide range of applications.

Featuring a high slew rate and a bandwidth of 2.8 MHz, the TLV2472AQDRG4Q1 is capable of delivering fast and accurate signal amplification. This makes it ideal for sensor signal conditioning, active filters, and audio processing. The dual operational amplifier is optimized for low-voltage operation, with a supply range from 2.7V to 6V, allowing it to function efficiently in battery-powered devices.

The TLV2472AQDRG4Q1 also boasts a low input bias current and low noise performance, which is critical for high-impedance sensor interfaces and precision measurements. Its rail-to-rail output feature enables the amplifier to drive signals to the power supply rails, maximizing the dynamic range in low-voltage applications.

Built with the automotive environment in mind, the TLV2472AQDRG4Q1 is AEC-Q100 qualified, ensuring it meets the stringent reliability and quality standards required for automotive electronics. Its extended temperature range makes it robust and reliable in extreme conditions, suitable for under-the-hood applications as well as in-cabin electronics.

The device is available in a compact 8-pin SOIC package, denoted by the 'QDRG4' suffix, and is lead-free and RoHS compliant, adhering to environmental regulations. The 'Q1' designation indicates that this operational amplifier is part of Texas Instruments' automotive product lineup, which is designed to meet the rigorous demands of the automotive industry.

In summary, the TLV2472AQDRG4Q1 from Texas Instruments is a versatile and robust operational amplifier that offers a perfect blend of speed, precision, and low-power consumption, making it an excellent choice for a multitude of automotive and industrial applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4582 $54.5820
23+ $4.4786 $103.0078
35+ $4.3386 $151.8510
48+ $4.1987 $201.5376
62+ $4.0587 $251.6394
83+ $3.6388 $302.0204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess