EN
  • EN
  • DE

RTC63421M

Part No RTC63421M
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 301965-RTC63421M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC63421M CAD Model

Description

The RTC63421M is a real-time clock (RTC) module produced by Epson. It's designed for applications requiring accurate timekeeping and calendar functions, often utilized in electronic devices to maintain date and time information even when the main power is off. It operates with low power consumption to extend battery life.

Applications:

  • Consumer electronics: Digital cameras, camcorders, and audio players
  • Industrial control systems: Data loggers, programmable logic controllers (PLCs), and human-machine interfaces (HMIs)
  • Office automation equipment: Copiers, printers, and fax machines
  • Point-of-sale (POS) terminals: Electronic cash registers and credit card readers
  • Automotive electronics: Car navigation systems and dashboard clocks
  • Embedded systems: Microcontroller-based projects requiring timekeeping

Features:

  • Accurate timekeeping: Provides precise time and calendar information.
  • Low power consumption: Minimizes battery drain for long-term operation.
  • Calendar function: Supports year, month, day, and day-of-week information.
  • Automatic leap year compensation: Adjusts for leap years automatically.
  • Alarm function: Allows setting alarms for specific times and dates.
  • I2C serial interface: Enables easy communication with microcontrollers and other devices.
  • Backup battery switchover function: Seamlessly switches to battery power in case of main power failure.
  • Compact package: Small form factor for space-constrained applications.

Benefits:

  • Reliable timekeeping: Ensures accurate time and calendar data for critical applications.
  • Extended battery life: Reduces the frequency of battery replacements.
  • Easy integration: Simplifies system design with its I2C interface.
  • Reduced system cost: Eliminates the need for external timekeeping components.
  • Improved system performance: Offloads timekeeping tasks from the main processor.

Additional Details:

The RTC63421M typically operates on a 3V power supply. It features a built-in crystal oscillator, ensuring accurate timekeeping without the need for an external crystal. The I2C interface supports standard and fast modes. It also has an interrupt output that can be used to signal alarm events or other time-related events to the microcontroller. Specific operating temperature range can be found in the product datasheet. It is available in a small surface-mount package. The device includes registers for storing time, calendar, alarm, and control data. The I2C address for communication is also specified in the datasheet. The operating current in backup mode is very low, typically in the nanoampere range, contributing to long battery life.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.8163 $64.8163
3+ $53.1831 $159.5493
4+ $51.5211 $206.0844
5+ $49.8590 $249.2950
6+ $48.1970 $289.1820
9+ $43.2109 $388.8981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess