EN
  • EN
  • DE

S1C33L01F00F10

Part No S1C33L01F00F10
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 304641-S1C33L01F00F10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1C33L01F00F10 CAD Model

Description

The S1C33L01F00F10 is a microcontroller manufactured by Epson Electronics America Inc-Semiconductor Div. This microcontroller belongs to the S1C33 series, known for its low power consumption and suitability for battery-powered applications. It is designed to offer a balance of performance and energy efficiency, making it ideal for various portable devices and IoT solutions.

Applications

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • Remote Controls: Integrated into remote controls for TVs, DVD players, and other consumer electronics.
  • Wireless Sensors: Employed in wireless sensor networks for environmental monitoring and industrial automation.
  • Portable Medical Devices: Found in portable blood pressure monitors, glucose meters, and other medical instruments.
  • Smart Home Devices: Used in smart thermostats, lighting controls, and other smart home applications.

Features

  • Ultra-Low Power Consumption: Designed for extended battery life in portable devices.
  • Integrated LCD Driver: Features an integrated LCD driver for direct connection to LCD panels.
  • Multiple Communication Interfaces: Supports UART, SPI, and I2C for versatile connectivity.
  • Real-Time Clock (RTC): Includes an RTC for timekeeping and scheduling.
  • Watchdog Timer: Equipped with a watchdog timer for system monitoring and recovery.

Benefits

  • Extended Battery Life: Ultra-low power consumption maximizes battery life in portable devices.
  • Reduced System Cost: Integrated LCD driver reduces the need for external components.
  • Improved Reliability: Watchdog timer ensures system stability and prevents crashes.
  • Simplified Development: Supported by a comprehensive development environment.
  • Flexibility: Adaptable to a wide range of applications due to its versatile feature set.

Additional Details

The S1C33L01F00F10 typically includes a CPU core, Flash memory, RAM, and a range of peripherals. The specific specifications, such as clock speed, memory size, and number of I/O pins, can vary depending on the specific configuration. The integrated LCD driver simplifies the design of devices with LCD displays, reducing the bill of materials and improving overall system efficiency. The real-time clock (RTC) enables accurate timekeeping and scheduling, which is essential for many portable and IoT applications. Developers can leverage Epson's development tools and software libraries to streamline the development process and accelerate time-to-market. The microcontroller is designed to meet stringent quality standards and is suitable for applications requiring high reliability and long-term availability. Proper power management techniques can further optimize power consumption and extend battery life.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess