EN
  • EN
  • DE

SED18A4T01

Part No SED18A4T01
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 318442-SED18A4T01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SED18A4T01 CAD Model

Description

The SED18A4T01 is a display driver IC manufactured by Epson Electronics America Inc-Semiconductor Div. It's designed to interface with LCD panels, controlling the display of information on the screen. This driver chip is suitable for various applications where a compact and efficient display solution is needed.

Applications

  • Mobile Phones
  • Handheld Devices
  • Wearable Technology (Smartwatches, Fitness Trackers)
  • Industrial Control Panels
  • Consumer Electronics (e.g., Portable Media Players)

Features

  • Low Power Consumption: Optimized for battery-powered devices.
  • Compact Size: Suitable for small form-factor applications.
  • Flexible Interface: Supports various communication protocols (e.g., SPI, I2C).
  • Integrated Display Memory: Reduces the need for external memory components.
  • Multiple Grayscale Levels: Enables detailed and realistic image rendering.

Benefits

  • Extended Battery Life: Low power consumption increases operational time for portable devices.
  • Smaller Product Size: The compact size allows for integration into space-constrained designs.
  • Simplified System Design: Integrated memory and flexible interface reduce complexity and component count.
  • Enhanced Display Quality: Multiple grayscale levels provide a better viewing experience.
  • Cost-Effective Solution: Reduces overall system cost due to integrated features.

Additional Details

The SED18A4T01 display driver typically supports a specific range of display resolutions and grayscale levels. Refer to the device datasheet for detailed specifications, including operating voltage, interface details, and supported display types. It often incorporates power-saving modes to further minimize power consumption when the display is not actively updating. The driver is designed to be robust and reliable in a variety of environmental conditions.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess