EN
  • EN
  • DE

SG-8002JA-77.760000MHZ

Part No SG-8002JA-77.760000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189381-SG-8002JA-77.760000MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-8002JA-77.760000MHZ CAD Model

Description

The SG-8002JA-77.760000MHZ is a programmable crystal oscillator produced by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a precise and stable clock signal for a wide range of electronic applications. This oscillator is characterized by its small size, low power consumption, and excellent frequency stability.

Applications

  • Microcontrollers
  • Microprocessors
  • FPGA and CPLD Devices
  • Real-Time Clocks (RTCs)
  • Communication Equipment
  • Industrial Automation Systems

Features

  • Frequency: 77.760000 MHz
  • Output Waveform: CMOS
  • Supply Voltage: Typically 3.3V or 5V (Check datasheet for specific voltage range)
  • Frequency Stability: ±50 ppm (parts per million) or better
  • Operating Temperature Range: Typically -40°C to +85°C
  • Package Type: Surface Mount Device (SMD)
  • Tri-State Enable/Disable function

Benefits

  • Precise Clock Signal: Ensures accurate timing for critical system functions.
  • Low Power Consumption: Minimizes power drain, extending battery life in portable devices.
  • Compact Size: Saves valuable PCB space, enabling smaller device designs.
  • High Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Wide Operating Temperature Range: Suitable for demanding industrial and automotive environments.
  • Easy Integration: Simplifies circuit design and manufacturing.

Additional Details

The SG-8002JA series offers a variety of customizable frequency options. Always refer to the device datasheet for the most accurate and up-to-date specifications, including voltage requirements, stability ratings, and operating temperature limits. The tri-state output function allows the oscillator output to be enabled or disabled via an external control signal, which is helpful for testing, power saving, or clock gating purposes.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess