EN
  • EN
  • DE

SLA917PF0L

Part No SLA917PF0L
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 325570-SLA917PF0L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA917PF0L CAD Model

Description

The SLA917PF0L is a display driver IC manufactured by Epson Electronics America Inc-Semiconductor Div. This integrated circuit is specifically designed for driving LCD (Liquid Crystal Display) panels in various applications. It serves as a crucial component in controlling the pixels on the display, enabling the clear and accurate rendering of images and text.

Applications

  • Mobile phones
  • Digital cameras
  • Portable media players
  • Automotive displays
  • Industrial control panels

Features

  • Low power consumption: Designed to minimize power drain, extending battery life in portable devices.
  • High-resolution support: Capable of driving displays with high pixel densities for sharp and detailed images.
  • Gamma correction: Offers gamma correction capabilities to optimize image quality and color accuracy.
  • Built-in oscillator: Incorporates an internal oscillator, reducing the need for external components and simplifying circuit design.
  • Multiple interface options: Supports various interface standards, such as SPI and I2C, providing flexibility in system integration.
  • Compact package: Available in a small form factor package, suitable for space-constrained applications.

Benefits

  • Improved display quality: Delivers crisp, clear, and accurate images on LCD panels.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified system design: Integrated features reduce the number of external components required.
  • Enhanced flexibility: Multiple interface options allow for easy integration into various systems.
  • Reduced board space: Compact package size minimizes the space required on the circuit board.

Additional Details

The SLA917PF0L operates within a specific voltage range, typically 2.5V to 3.6V. It includes built-in protection circuitry to prevent damage from electrostatic discharge (ESD) and overvoltage conditions. The device also incorporates sleep mode functionality to further reduce power consumption when the display is not actively being used. The specific LCD panel types supported and the maximum resolution achievable may vary depending on the application and system configuration. Consult the device datasheet for comprehensive technical specifications and application guidelines.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess