EN
  • EN
  • DE

SRM2A256SLM70

Part No SRM2A256SLM70
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 340265-SRM2A256SLM70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRM2A256SLM70 CAD Model

Description

The SRM2A256SLM70 is a high-speed, low-power 256K-bit Static RAM (SRAM) manufactured by Epson. It is designed for applications requiring fast access times and low power consumption. This SRAM utilizes advanced CMOS technology to achieve both high performance and energy efficiency.

Applications

  • Cache memory in embedded systems
  • Buffer memory for high-speed data acquisition
  • Storage for portable devices and battery-powered applications
  • Industrial control systems
  • Medical equipment

Features

  • High-speed access time: 70ns
  • Low power consumption: Active and standby modes
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Operating temperature range: -40°C to +85°C
  • Package: Available in various package options, including surface mount
  • Data retention voltage: Guarantees data retention at low voltages

Benefits

  • Improved system performance: The fast access time allows for quicker data retrieval and processing, leading to enhanced system performance.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified system design: Single power supply and TTL compatibility simplify integration into existing systems.
  • Reliable operation: Wide operating temperature range ensures reliable performance in harsh environments.
  • Flexibility: Various package options provide flexibility for different board layouts and system requirements.

Technical Specifications

The SRM2A256SLM70 operates with a single 3.3V power supply and features TTL-compatible inputs and outputs. Its access time is rated at 70ns. The device supports a wide operating temperature range, from -40°C to +85°C. The specific power consumption varies depending on the operating mode. Refer to the datasheet for detailed power consumption figures.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess