EN
  • EN
  • DE

SVM5751C5N

Part No SVM5751C5N
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 349567-SVM5751C5N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVM5751C5N CAD Model

Description

The Epson SVM5751C5N is a sophisticated display controller IC designed for a wide range of embedded display applications. This System-in-Package (SiP) solution integrates various functionalities to streamline the development and deployment of high-quality displays, particularly in automotive and industrial settings.

Applications:

  • Automotive Instrument Clusters: Used in car dashboards to display critical vehicle information.
  • Industrial Control Panels: Integral for HMI (Human Machine Interface) in factory automation systems.
  • Medical Devices: Employed in medical equipment requiring clear and reliable display capabilities.
  • Point-of-Sale (POS) Terminals: Provides display functionalities in retail environments.
  • Home Appliances: Enhances user interaction in advanced home appliances with integrated displays.

Features:

  • Integrated Display Controller: Centralized control for various display types, reducing external component count.
  • Support for Multiple Display Interfaces: Accommodates different display technologies like TFT LCD.
  • High-Resolution Support: Capable of driving high-resolution displays for detailed graphical content.
  • Graphics Acceleration: Hardware acceleration for faster rendering and smoother animations.
  • Built-in Memory: Integrated memory for frame buffer and display data storage.
  • Power Management Features: Optimized for low power consumption, crucial for embedded applications.
  • Extensive Peripheral Interfaces: Supports interfaces such as SPI, I2C, and UART for connectivity.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Benefits:

  • Simplified System Design: Reduces complexity and BOM (Bill of Materials) cost with its integrated features.
  • Enhanced Display Performance: Delivers smooth and responsive display performance, improving user experience.
  • Faster Time-to-Market: Accelerates development cycles with comprehensive hardware and software support.
  • Robust and Reliable: Ensures reliable operation in harsh environments, suitable for automotive and industrial use.
  • Lower Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Scalable Solution: Adaptable to various display sizes and resolutions, providing flexibility in product design.

Additional Details:

The SVM5751C5N operates within a wide temperature range, making it suitable for demanding environments. Its advanced graphics engine supports features like alpha blending, color keying, and image scaling, enabling the creation of rich and interactive user interfaces. The device also includes built-in safety mechanisms to ensure the integrity of displayed information in critical applications such as automotive instrument clusters.

Epson provides comprehensive software development tools and documentation to facilitate the integration of the SVM5751C5N into target systems. These tools include drivers, libraries, and sample code, which help developers create custom applications and optimize display performance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess