EN
  • EN
  • DE
  • IT

X1E0000210013 TSX-3225 16 MHZ 9.0PF

Part No X1E0000210013 TSX-3225 16 MHZ 9.0PF
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (T - Z)
Description Crystal, TSX-3225, 16 Mhz, 9 Pf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 9 pF
Frequency 16 MHz
Frequency Stability 10 ppm
Load Capacitance 9 pF
Maximum Operating Temperature 75 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 4
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1038042-X1E0000210013 TSX-3225 16 MHZ 9.0PF
Categories OEM Parts(T-Z)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X1E0000210013 TSX-3225 16 MHZ 9.0PF CAD Model

Description

The 1038042-X1E0000210013 TSX-3225 16 MHZ 9 is from Epson Electronics America Inc-Semiconductor Div.

  • Packaging: Cut Tape
  • Capacitance: 9 pF
  • Frequency Stability: 10 ppm
  • Load Capacitance: 9 pF
  • Mounting: Surface-mount
  • Maximum Operating Temperature: 75 °C
  • Minimum Operating Temperature: -20 °C

You May Also Be Interested in

Vishay
Need more? Email Us
Infineon Technologies
Half Bridge Motor Driver 28-Pin DSO
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.1740
Halo Electronics Inc
Power Transformer 1500Vrms 2CT: 1CT Dual Prim. Dual Sec. 3.3V/5V Sec. Surface Mount
Lowest to $2.4881
Infineon Technologies
Need more? Email Us
Isocom Components 2004 LTD
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP
Lowest to $0.3832
AVX Corp/Kyocera Corp
Cap Tant Solid 33uF 25V D CASE 20% 2917 SMD 0.9 Ohm 175°C T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess