EN
  • EN
  • DE
  • IT

X1G0041710038 SG-210STF 29.491200MHZ

Part No X1G0041710038 SG-210STF 29.491200MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (T - Z)
Description Oscillator, Spxo, SG-210STF, 29.4912 Mhz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 15 pF
Frequency 29.5 MHz
Frequency Stability 50 ppm
Load Capacitance 15 pF
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Operating Supply Voltage 2.5 V
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 975266-X1G0041710038 SG-210STF 29.491200MHZ
Categories OEM Parts(T-Z)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X1G0041710038 SG-210STF 29.491200MHZ CAD Model

Description

The Epson Electronics America Inc-Semiconductor Div SG-210STF is a 29.5 MHz crystal oscillator with a capacitance of 15 pF and a frequency stability of 50 ppm.

  • Frequency: 29.5 MHz
  • Capacitance: 15 pF
  • Frequency Stability: 50 ppm
  • Supply Voltage: 2.5 V
  • Maximum Operating Temperature: 85 °C
  • Load Capacitance: 15 pF
  • Market Status: open market
  • Supply and Demand Status: Shortage
  • RoHS Compliance: RoHS compliant
  • Minimum Operating Temperature: -40 °C

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
TST - Tamsan
Filter, SAW, 1581 MHz, 42 MHz BW
Need more? Email Us
Texas Instruments
IC REG ADJ 1A 8SON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Lowest to $2.5580
Tech Public
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
Dbas 70-27-2 Sy 059
Need more? Email Us
Infineon Technologies
Need more? Email Us
GSI Technology
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess