EN
  • EN
  • DE

XV7001BB 49.600KHZ F

Part No XV7001BB 49.600KHZ F
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (T - Z)
Description Gyroscope Sensor Digital Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106003-XV7001BB 49.600KHZ F
Categories OEM Parts(T-Z)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XV7001BB 49.600KHZ F CAD Model

Description

The XV7001BB 49.600KHZ F is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. Crystal oscillators provide stable and accurate clock signals for various electronic circuits. This particular oscillator operates at a frequency of 49.6 kHz and is designed for applications requiring precise timing.

Applications:

  • Real-Time Clocks (RTCs)
  • Microcontroller Clock Sources
  • Low-Frequency Signal Generation
  • Timing Circuits
  • Metering Applications

Features:

  • Frequency: 49.6 kHz
  • High Frequency Stability: Maintains a consistent frequency over temperature and voltage variations
  • Low Power Consumption: Minimizes power drain in battery-powered devices
  • Small Size: Compact footprint for space-constrained applications
  • High Reliability: Ensures long-term stability and performance
  • RoHS Compliant
  • Surface Mount Technology (SMT): Easy to assemble onto PCBs

Benefits:

  • Accurate and stable clock signal
  • Low power consumption extends battery life
  • Small size allows for compact designs
  • High reliability ensures long-term performance

Additional Details:

The XV7001BB 49.600KHZ F requires a stable power supply for optimal performance. The output signal is typically a square wave. The frequency stability is usually specified in parts per million (ppm). This oscillator is commonly used in applications where precise timing is critical. The small size and low power consumption make it suitable for portable and battery-powered devices. The device should be handled with care to avoid damage to the crystal element. Detailed specifications, including frequency stability, operating temperature range, and power supply voltage, can be found in the product datasheet.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess