EN
  • EN
  • DE

PBL3762A/4R1

Part No PBL3762A/4R1
Manufacturer Ericsson
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024861-PBL3762A/4R1
Categories OEM Parts(O-R)
Manufacturer Ericsson
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBL3762A/4R1 CAD Model

Description

The PBL3762A/4R1 is a stepper motor driver IC designed for controlling two-phase stepper motors in microstepping mode. It's designed to provide accurate and smooth motion control for a variety of applications. This IC incorporates features that enhance performance and protect the motor and driver circuitry.

Applications:

  • Printers: Precise paper feed and print head positioning.
  • Scanners: Accurate scanning head movement.
  • Robotics: Joint and axis control in robotic arms.
  • CNC Machines: Precise tool and workpiece positioning.
  • Automated Manufacturing Equipment: Accurate component placement and handling.

Features:

  • Bipolar Stepper Motor Driver: Drives two-phase stepper motors.
  • Microstepping: Provides smooth and accurate motor control by dividing each full step into smaller microsteps.
  • Constant Current PWM Chopping: Regulates motor current for improved performance and efficiency.
  • Built-in Protection: Includes over-temperature, over-current, and under-voltage lockout protection.
  • TTL Compatible Inputs: Simplifies interfacing with microcontrollers and other digital circuits.
  • External Current Sensing: Allows for precise current control and adjustment.

Benefits:

  • Smooth and Accurate Motion: Microstepping provides smooth and accurate positioning.
  • Reduced Noise and Vibration: Microstepping minimizes noise and vibration compared to full-step operation.
  • Improved Motor Efficiency: Constant current chopping optimizes motor performance.
  • Enhanced System Reliability: Built-in protection features prevent damage to the IC and motor.
  • Simplified System Integration: TTL compatible inputs ease integration with digital control systems.
  • Flexible Current Control: External current sensing allows for fine-tuning motor performance.

Additional Details:

The PBL3762A/4R1 utilizes Pulse Width Modulation (PWM) to control the current in the motor windings, ensuring stable and efficient operation. The microstepping capability allows for finer resolution and smoother motion compared to traditional full-step or half-step driving methods. The IC is designed to operate with a wide range of stepper motors. The protection features, including over-temperature shutdown, over-current limiting, and under-voltage lockout, safeguard the IC and the connected motor from potential damage caused by abnormal operating conditions.

The external current sensing capability enables precise control of the motor current, allowing users to optimize motor performance for specific applications. The TTL compatible inputs simplify the interface with microcontrollers and other digital control systems. Overall, the PBL3762A/4R1 is a versatile and reliable stepper motor driver IC suitable for a wide range of precision motion control applications. The 4R1 likely refers to a specific package or revision of the PBL3762A device.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess