EN
  • EN
  • DE

EN25S40A-104XIP

Part No EN25S40A-104XIP
Manufacturer ESMT
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822649-EN25S40A-104XIP
Ultra Librarian 3D Model Ultra Librarian EN25S40A-104XIP CAD Model

Description

The EN25S40A-104XIP is a 4M-bit (512K x 8) Serial Flash memory device manufactured by ESMT (Elite Semiconductor Memory Technology). It features a standard Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other digital systems. This memory is primarily used for storing firmware, configuration data, and other non-volatile information in a wide range of applications. The 104XIP likely refers to specific packaging or speed grade options.

Applications

  • Embedded Systems: Storing firmware and configuration data in microcontrollers and embedded processors.
  • Consumer Electronics: Storing boot code and settings in devices like TVs, set-top boxes, and gaming consoles.
  • Networking Equipment: Storing configuration parameters in routers, switches, and modems.
  • Industrial Control Systems: Storing program code and calibration data in industrial automation equipment.
  • IoT Devices: Storing sensor data and application code in Internet of Things devices.

Features

  • 4M-bit (512K x 8) Memory Capacity: Provides sufficient storage for firmware, data, and configuration settings.
  • Standard SPI Interface: Enables easy communication with microcontrollers and other SPI-compatible devices.
  • Single Voltage Supply: Operates on a single power supply voltage, simplifying system design.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Page Program: Allows programming of up to 256 bytes at a time for faster write operations.
  • Sector Erase: Allows erasing of individual sectors for flexible memory management.
  • Write Protection: Protects memory contents from accidental modification.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simple SPI interface simplifies system integration.
  • Reliable Data Storage: Provides reliable storage for critical firmware and data.
  • Low Power Operation: Extends battery life in portable devices.
  • Fast Programming: Page Program feature allows for faster write operations.
  • Flexible Memory Management: Sector Erase feature enables flexible memory management.
  • Data Protection: Write Protection feature prevents accidental data corruption.

Specifications

  • Memory Size: 4M-bit (512K x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Clock Frequency: Up to 104 MHz
  • Data Retention: Typically 20 years
  • Package Options: SOIC, WSON, TSSOP

The EN25S40A-104XIP is typically packaged in a small outline integrated circuit (SOIC) or other surface-mount package for easy integration into printed circuit boards (PCBs). The SPI interface allows for easy communication with a microcontroller or other host device using a small number of pins. The device supports various commands for reading, writing, erasing, and protecting memory contents.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,440 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess