EN
  • EN
  • DE

FM64D1G12MA-5BAGE2N

Part No FM64D1G12MA-5BAGE2N
Manufacturer ESMT
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ESMT
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823378-FM64D1G12MA-5BAGE2N
Ultra Librarian 3D Model Ultra Librarian FM64D1G12MA-5BAGE2N CAD Model

Description

The FM64D1G12MA-5BAGE2N is a high-performance DDR3 SDRAM memory chip manufactured by ESMT (Elite Semiconductor Memory Technology). This memory component is designed for applications requiring high bandwidth and low power consumption, such as embedded systems, networking devices, and industrial automation.

Applications:

  • Embedded systems
  • Networking equipment (routers, switches)
  • Industrial automation systems
  • Consumer electronics (set-top boxes, smart TVs)
  • Medical devices

Features:

  • DDR3 SDRAM technology
  • 128M x 16 organization (1 Gigabit)
  • Operating frequency up to 800 MHz (1600 Mbps)
  • 1.5V power supply
  • Lead-free and RoHS compliant

Benefits:

  • High bandwidth for fast data transfer
  • Low power consumption for energy efficiency
  • Small form factor for compact designs
  • Reliable performance in harsh environments
  • Environmentally friendly design

Specifications:

  • Memory Type: DDR3 SDRAM
  • Capacity: 1 Gigabit (128M x 16)
  • Operating Frequency: 800 MHz (1600 Mbps data rate)
  • Voltage: 1.5V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Package: Likely a FBGA (Fine-pitch Ball Grid Array) package
  • Data Width: 16-bit

This DDR3 SDRAM chip is designed to provide reliable and efficient memory performance for a variety of demanding applications. For detailed specifications, timings, and other technical information, please refer to the official ESMT FM64D1G12MA-5BAGE2N datasheet.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8438 $61.5008
37+ $3.1532 $116.6684
57+ $3.0550 $174.1350
79+ $2.9568 $233.5872
102+ $2.8575 $291.4650
136+ $2.5629 $348.5544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,470 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess