EN
  • EN
  • DE

ESP32-C3-MINI-1U-H4

Part No ESP32-C3-MINI-1U-H4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE, ESP32-C3FH4, IPEX AN / Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32-C3
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v5.0
Modulation -
Frequency 2.412GHz ~ 2.484GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -104dBm
Serial Interfaces ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ESP32-C3FH4
Memory Size 4MB Flash, 384kB ROM, 408kB SRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 82mA ~ 84mA
Current - Transmitting 290mA ~ 350mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 53-SMD Module
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370916-ESP32-C3-MINI-1U-H4
Ultra Librarian 3D Model Ultra Librarian ESP32-C3-MINI-1U-H4 CAD Model

Description

The ESP32-C3-MINI-1U-H4 is a high-performance RF transceiver module and modem developed by Espressif Systems. It operates in the frequency range of 2.412GHz to 2.484GHz and supports Bluetooth and WiFi protocols.

  • Frequency Range: 2.412GHz to 2.484GHz
  • Protocols: Bluetooth and WiFi
  • Voltage Supply Range: 3V to 3.6V
  • Memory: 4MB Flash, 384kB ROM, and 408kB SRAM
  • Data Rate: 150Mbps
  • Mounting Type: surface mountable
  • Package: 53-SMD module
  • Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, and USB
  • Power Output: 20.5dBm
  • Sensitivity: -104dBm

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3470 $50.2050
37+ $2.7462 $101.6094
57+ $2.6604 $151.6428
78+ $2.5746 $200.8188
101+ $2.4888 $251.3688
135+ $2.2313 $301.2255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,415 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess