EN
  • EN
  • DE

ESP32-C5-WROOM-1U-N8R8

Part No ESP32-C5-WROOM-1U-N8R8
Manufacturer Espressif
Catalog RF/IF and RFID
Description "ESP32-C5-WROOM-1 AND ESP32-C5-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard 802.15.4, Bluetooth, WiFi
Protocol 802.11b/g/n/ac/ax, Bluetooth v5.0, Thread, Zigbee®
Modulation CCK, DSSS, OFDM, O-QPSK
Frequency 2.412GHz ~ 2.484GHz, 5.18GHz ~ 5.885GHz
Data Rate 150Mbps
Power - Output 19.5dBm
Sensitivity -106.5dBm
Serial Interfaces ADC, GPIO, I2C, I2S, JTAG, PCM, PWM, SDIO, SPI, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part ESP32-C5
Memory Size 8MB Flash, 8MB PSRAM
Voltage - Supply 3V ~ 3.6V
Current - Receiving 85mA ~ 128mA
Current - Transmitting 105mA ~ 397mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 28-SMD Module
Ultra Librarian 3D Model Ultra Librarian ESP32-C5-WROOM-1U-N8R8 CAD Model

You May Also Be Interested in

Qorvo US Inc.
ACS SP4T
Need more? Email Us
Mini-Circuits
6.5DB SMT BI-DIRECTIONAL COUPLER
Need more? Email Us
Qorvo US Inc.
BAND 25+66 MULITPLEXER
Need more? Email Us
Wch
Wi-Fi 6E Flex Cabled Side-Fed An
Need more? Email Us
Espressif
RF TXRX MOD BT TRACE SMD
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Analog Devices Inc.
SOI SPDT SWITCH 2W 1-20GHZ, CUT-
Need more? Email Us
Qorvo US Inc.
RF Modules DWM1001C UWB XCVR Module (FCC comp)
Lowest to $53.8433
Analog Devices Inc.
22GHZ WB FRAC SYNTH WITH SYNCHRO
Lowest to $586.4662

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess